PEPPERL+FUCHS SE
NJ40+U1+E2-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NJ40+U1+E2-V1
Description
Comfort series
40 mm non-flush
Description
Comfort series
40 mm non-flush
Datasheet
Suppliers
Comfort series
40 mm non-flush
- Comfort series
- 40 mm non-flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NJ40+U1+E2-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.4724 inch (12 mm)
Repeatability
9.45 mils (240 µm)
View Details
2 suppliers