Festo Corporation Proximity sensor SME-8-S-LED-24

Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SME-8-S-LED-24 - Festo Corporation
Islandia, NY, United States
Proximity sensor
SME-8-S-LED-24
Proximity sensor SME-8-S-LED-24
Measuring principle: magnetic reed Variants suitable for use with energy chains and robots Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise LED switching status indication Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
  • Measuring principle: magnetic reed
  • Variants suitable for use with energy chains and robots
  • Screw-clamped or clamped in slot, can be inserted into the slot from above or lengthwise
  • LED switching status indication
  • Cable length 0.3, 2.5, 5, 7.5, 0.2 ... 10 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SME-8-S-LED-24-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SME-8-S-LED-24-ND
Proximity Sensors 2171-SME-8-S-LED-24-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SME-8-S-LED-24 2171-SME-8-S-LED-24-ND
Product Name Proximity sensor Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Proximity sensor - SIEF-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Proximity sensor - CRSMT-8M-PS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Proximity sensor - SMT-C1-PS-24V-K-0,3-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers