Pepperl+Fuchs SE Vibration Limit Switch LVL-M2H

Description
Limit switch in hygienic version for liquids Large selection of process connections: universal use Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system No calibration: quick and low-cost start up No mechanically moving parts: maintenance-free, no wear, long operating life Monitoring of the vibrating fork for damage: guaranteed function PROFIBUS PA protocol: commissioning and maintenance quick and easy Process connections acc. to EHEDG Up to SIL 2 acc. to IEC 61508
Datasheet
Description
Limit switch in hygienic version for liquids Large selection of process connections: universal use Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system No calibration: quick and low-cost start up No mechanically moving parts: maintenance-free, no wear, long operating life Monitoring of the vibrating fork for damage: guaranteed function PROFIBUS PA protocol: commissioning and maintenance quick and easy Process connections acc. to EHEDG Up to SIL 2 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Limit Switch - LVL-M2H - Pepperl+Fuchs SE
Mannheim, Germany
Vibration Limit Switch
LVL-M2H
Vibration Limit Switch LVL-M2H
Limit switch in hygienic version for liquids Large selection of process connections: universal use Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system No calibration: quick and low-cost start up No mechanically moving parts: maintenance-free, no wear, long operating life Monitoring of the vibrating fork for damage: guaranteed function PROFIBUS PA protocol: commissioning and maintenance quick and easy Process connections acc. to EHEDG Up to SIL 2 acc. to IEC 61508
  • Limit switch in hygienic version for liquids
  • Large selection of process connections: universal use
  • Wide variety of electronic modules (e. g., relay, thyristor signal output): the right connection for every process control system
  • No calibration: quick and low-cost start up
  • No mechanically moving parts: maintenance-free, no wear, long operating life
  • Monitoring of the vibrating fork for damage: guaranteed function
  • PROFIBUS PA protocol: commissioning and maintenance quick and easy
  • Process connections acc. to EHEDG
  • Up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Level Sensors
Product Number LVL-M2H
Product Name Vibration Limit Switch
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details