Pepperl+Fuchs SE Guided Level Radar LTC50

Description
Basic device for level measurement in liquids Measuring range up to 12 m (39 ft) Process connection 3/4 in thread or with adapter flange Temperature range up to 80 °C (176 °F) Pressure range up to 6 bar (87 psi) Up to SIL3 acc. to IEC 61508
Datasheet
Description
Basic device for level measurement in liquids Measuring range up to 12 m (39 ft) Process connection 3/4 in thread or with adapter flange Temperature range up to 80 °C (176 °F) Pressure range up to 6 bar (87 psi) Up to SIL3 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guided Level Radar - LTC50 - Pepperl+Fuchs SE
Mannheim, Germany
Guided Level Radar
LTC50
Guided Level Radar LTC50
Basic device for level measurement in liquids Measuring range up to 12 m (39 ft) Process connection 3/4 in thread or with adapter flange Temperature range up to 80 °C (176 °F) Pressure range up to 6 bar (87 psi) Up to SIL3 acc. to IEC 61508
  • Basic device for level measurement in liquids
  • Measuring range up to 12 m (39 ft)
  • Process connection 3/4 in thread or with adapter flange
  • Temperature range up to 80 °C (176 °F)
  • Pressure range up to 6 bar (87 psi)
  • Up to SIL3 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Level Sensors
Product Number LTC50
Product Name Guided Level Radar
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 2085462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details