Pepperl+Fuchs SE Proximity Switch, Capacitive, Pnp; Sensing Range Max Pepperl+Fuchs CJ8-18GM-E2

Description
PROXIMITY SWITCH, CAPACITIVE, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CJ8-18GM-E2; SVHC:No SVHC (07-Jul-2017); External Length /
Datasheet
Description
PROXIMITY SWITCH, CAPACITIVE, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CJ8-18GM-E2; SVHC:No SVHC (07-Jul-2017); External Length /
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, Capacitive, Pnp; Sensing Range Max Pepperl+Fuchs - 34M5383 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Capacitive, Pnp; Sensing Range Max Pepperl+Fuchs
34M5383
Proximity Switch, Capacitive, Pnp; Sensing Range Max Pepperl+Fuchs 34M5383
PROXIMITY SWITCH, CAPACITIVE, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CJ8-18GM-E2; SVHC:No SVHC (07-Jul-2017); External Length /

PROXIMITY SWITCH, CAPACITIVE, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CJ8-18GM-E2; SVHC:No SVHC (07-Jul-2017); External Length /

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M5383
Product Name Proximity Switch, Capacitive, Pnp; Sensing Range Max Pepperl+Fuchs
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEH-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers