The IN5 Series consists of high-temperature inductive proximity sensors with a 50 mm sensing range, operating on 10-35 VDC with N.O. or N.C. outputs. They have a 120 mA load current, 50 Hz switching frequency, and 200 mA short circuit limit. Mounting is unshielded, and the sensors are rated for operation up to 160 °C, with an external amplifier version extending to 230 °C. IP67 protection is standard. Cable is 3 × 0.25 mm² silicone, 2 m long. Reverse polarity and overvoltage protection are included, with a 100 kΩ load resistor and 4 mA leakage at 24 V. Vibration resistance is 1 mm at 55 Hz; shock resistance is 5 g for 11 ms. The sensing face is LPC-Vectra.
LOCON your reliable choice for high quality inductive sensors
With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments.
Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | IN5 Series |
| Product Name | High Temperature Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1969 inch (5 mm) |
| Switching Frequency | 0.4000 kHz |
| Operating Temperature | -40 to 673 F (-40 to 356 C) |