Pentair, Inc. Conduit/Cable Fastener SL1518

Description
CABLE CLIP TYPE ARMOUR SPRING STEEL MATERIAL 100 PER BOX STANDARD PACKAGE CADDY[R] BRAND WIRE ROPE DIAMETER 1.5 TO 3 MM CABLE OUTER DIAMETER 0.5 TO 0.718 INCH
Datasheet
Description
CABLE CLIP TYPE ARMOUR SPRING STEEL MATERIAL 100 PER BOX STANDARD PACKAGE CADDY[R] BRAND WIRE ROPE DIAMETER 1.5 TO 3 MM CABLE OUTER DIAMETER 0.5 TO 0.718 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SL1518 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
SL1518
Conduit/Cable Fastener SL1518
CABLE CLIP TYPE ARMOUR SPRING STEEL MATERIAL 100 PER BOX STANDARD PACKAGE CADDY[R] BRAND WIRE ROPE DIAMETER 1.5 TO 3 MM CABLE OUTER DIAMETER 0.5 TO 0.718 INCH
  • CABLE CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • 100 PER BOX STANDARD PACKAGE
  • CADDY[R] BRAND
  • WIRE ROPE DIAMETER 1.5 TO 3 MM
  • CABLE OUTER DIAMETER 0.5 TO 0.718 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number SL1518
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details