TE Connectivity Cable Conduit 5470254010

Description
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 25 M  [82 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Water Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 25 M  [82 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Water Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 5470254010 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
5470254010
Cable Conduit 5470254010
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Product Length : 25 M  [82 FT ] Packaging Features Packaging Method : Spool Usage Conditions Fluid Resistance Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Water Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Crosslinked Polyvinylidene Fluoride

Dimensions


  • Product Length : 25 M  [82 FT ]

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Fluid Resistance Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Water
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Conduit
Product Number 5470254010
Product Name Cable Conduit
Temperature Rating -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details