TE Connectivity Circular Cable Clamp, Size 11, Nylon; Product Range Amp Te Connectivity 796379-2.

Description
CIRCULAR CABLE CLAMP, SIZE 11, NYLON; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); CABLE DIAMETER MAX:8.36MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES
Description
CIRCULAR CABLE CLAMP, SIZE 11, NYLON; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); CABLE DIAMETER MAX:8.36MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 11, Nylon; Product Range Amp Te Connectivity - 30AC5821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Nylon; Product Range Amp Te Connectivity
30AC5821
Circular Cable Clamp, Size 11, Nylon; Product Range Amp Te Connectivity 30AC5821
CIRCULAR CABLE CLAMP, SIZE 11, NYLON; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); CABLE DIAMETER MAX:8.36MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 11, NYLON; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); CABLE DIAMETER MAX:8.36MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC5821
Product Name Circular Cable Clamp, Size 11, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details