TE Connectivity Connector Strain Relief 1546348-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1546348-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1546348-2
Connector Strain Relief 1546348-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 3/4-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 13
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity - 16M2721 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
16M2721
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 16M2721
CABLE GLAND (CLAMP); Connector Shell Size:13; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.453"; Colour:Black RoHS Compliant: Yes

CABLE GLAND (CLAMP); Connector Shell Size:13; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.453"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp, Size 13, 11.51Mm Rohs Compliant Amp Te Connectivity - 70AH7022 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 13, 11.51Mm Rohs Compliant Amp Te Connectivity
70AH7022
Cable Clamp, Size 13, 11.51Mm Rohs Compliant Amp Te Connectivity 70AH7022
CABLE CLAMP, SIZE 13, 11.51MM ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 13, 11.51MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1546348-2 16M2721
Product Name Connector Strain Relief Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-4 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1546746-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
2 suppliers