TE Connectivity Circular Backshell, Size 17E, 15.2Mm; Connector Shell Size Raychem Te Connectivity 293973-000

Description
CIRCULAR BACKSHELL, SIZE 17E, 15.2MM; Connector Shell Size:17E; Cable Diameter Max:15.2mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors; RoHS Compliant: No
Description
CIRCULAR BACKSHELL, SIZE 17E, 15.2MM; Connector Shell Size:17E; Cable Diameter Max:15.2mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell, Size 17E, 15.2Mm; Connector Shell Size Raychem Te Connectivity - 44AC0100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell, Size 17E, 15.2Mm; Connector Shell Size Raychem Te Connectivity
44AC0100
Circular Backshell, Size 17E, 15.2Mm; Connector Shell Size Raychem Te Connectivity 44AC0100
CIRCULAR BACKSHELL, SIZE 17E, 15.2MM; Connector Shell Size:17E; Cable Diameter Max:15.2mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors; RoHS Compliant: No

CIRCULAR BACKSHELL, SIZE 17E, 15.2MM; Connector Shell Size:17E; Cable Diameter Max:15.2mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III & IV Circular Connectors; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44AC0100
Product Name Circular Backshell, Size 17E, 15.2Mm; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
Connector Strain Relief - 5745134-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details