TE Connectivity Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity 70A3-24-18-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7012 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity
95AJ7012
Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity 95AJ7012
BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:24; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7012
Product Name Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074571 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308272-0 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details