TE Connectivity Hardware, Grounding & Mounting ER0026-000

Description
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 76 - 104 MM  [2.99 - 4.09 INCH ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 76 - 104 MM  [2.99 - 4.09 INCH ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0026-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0026-000
Hardware, Grounding & Mounting ER0026-000
Body Features Bolt Hole Centers : 126 MM  [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 76 - 104 MM  [2.99 - 4.09 INCH ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa

Body Features


  • Bolt Hole Centers : 126 MM  [4.96 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 76 - 104 MM  [2.99 - 4.09 INCH ]

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0026-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5748676-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details