TE Connectivity Connector Strain Relief 213982-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Compatible Cable Diameter Range : 9.14 MM  [.36 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Compatible Cable Diameter Range : 9.14 MM  [.36 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 213982-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
213982-1
Connector Strain Relief 213982-1
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Compatible Cable Diameter Range : 9.14 MM  [.36 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 13 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Compatible Cable Diameter Range : 9.14 MM  [.36 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 3/4-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 13
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clamp, Cpc Circular Connector; Connector Shell Size Amp Te Connectivity - 86W2274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Cpc Circular Connector; Connector Shell Size Amp Te Connectivity
86W2274
Cable Clamp, Cpc Circular Connector; Connector Shell Size Amp Te Connectivity 86W2274
CABLE CLAMP, CPC CIRCULAR CONNECTOR; Connector Shell Size:13; Cable Diameter Max:9.14mm; Strain Relief Material:PET (Polyester); Product Range:CPC Series; For Use With:CPC Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, CPC CIRCULAR CONNECTOR; Connector Shell Size:13; Cable Diameter Max:9.14mm; Strain Relief Material:PET (Polyester); Product Range:CPC Series; For Use With:CPC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 213982-1 86W2274
Product Name Connector Strain Relief Cable Clamp, Cpc Circular Connector; Connector Shell Size Amp Te Connectivity
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747099-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 4-745130-1 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.472 inch (12 mm)
Material Polyamide 6.6
View Details
2 suppliers