Jergens, Inc. 382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70007-SS

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 382 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 382 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007-SS - Jergens, Inc.
Cleveland, OH, United States
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
70007-SS
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70007-SS
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 382 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: Molded
  • Holding capacity up to 382 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70007-SS
Product Name 382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
450 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70123 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
375 LB CAP Pulling Action Latch Toggle Clamps with Compact Flanged Base & J Hook - 70038 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details