Witte Company, Inc. (The) Witte Clamp

Description
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte Advances: Grips steel, aluminum, plastic, composite, wood and other materials Accommodates multiple material thicknesses Stainless steel yoke and roll pin mounting assembly permits opening and closing without detaching from the equipment Top-mounted, ergonomic handle seals and releases without any tools Proper tension sets with one hand Stainless steel and aluminum construction resists corrosive environments New Sanitary Clamp! Now the innovative, Witte clamp is available in 100%, FDA-approved 303 stainless steel to meet USDA regulations and 3-A standards for the food and dairy industries. It's ideal for machines and equipment where cleanliness and sanitary considerations are paramount and where HACCP Quality Assurance Programs are followed. It opens easily for instant access to the entire machine or system for inspection and cleaning thrives in Clean-In-Place (CIP), Steam-In-Place (SIP) and manual washdown conditions
Description
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte Advances: Grips steel, aluminum, plastic, composite, wood and other materials Accommodates multiple material thicknesses Stainless steel yoke and roll pin mounting assembly permits opening and closing without detaching from the equipment Top-mounted, ergonomic handle seals and releases without any tools Proper tension sets with one hand Stainless steel and aluminum construction resists corrosive environments New Sanitary Clamp! Now the innovative, Witte clamp is available in 100%, FDA-approved 303 stainless steel to meet USDA regulations and 3-A standards for the food and dairy industries. It's ideal for machines and equipment where cleanliness and sanitary considerations are paramount and where HACCP Quality Assurance Programs are followed. It opens easily for instant access to the entire machine or system for inspection and cleaning thrives in Clean-In-Place (CIP), Steam-In-Place (SIP) and manual washdown conditions

Suppliers

Company
Product
Description
Supplier Links
Witte Clamp -  - Witte Company, Inc. (The)
Washington, NJ, USA
Witte Clamp
Witte Clamp
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte Advances: Grips steel, aluminum, plastic, composite, wood and other materials Accommodates multiple material thicknesses Stainless steel yoke and roll pin mounting assembly permits opening and closing without detaching from the equipment Top-mounted, ergonomic handle seals and releases without any tools Proper tension sets with one hand Stainless steel and aluminum construction resists corrosive environments New Sanitary Clamp! Now the innovative, Witte clamp is available in 100%, FDA-approved 303 stainless steel to meet USDA regulations and 3-A standards for the food and dairy industries. It's ideal for machines and equipment where cleanliness and sanitary considerations are paramount and where HACCP Quality Assurance Programs are followed. It opens easily for instant access to the entire machine or system for inspection and cleaning thrives in Clean-In-Place (CIP), Steam-In-Place (SIP) and manual washdown conditions

The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte Advances:

  • Grips steel, aluminum, plastic, composite, wood and other materials
  • Accommodates multiple material thicknesses
  • Stainless steel yoke and roll pin mounting assembly permits opening and closing without detaching from the equipment
  • Top-mounted, ergonomic handle seals and releases without any tools
  • Proper tension sets with one hand
  • Stainless steel and aluminum construction resists corrosive environments

New Sanitary Clamp!
Now the innovative, Witte clamp is available in 100%, FDA-approved 303 stainless steel to meet USDA regulations and 3-A standards for the food and dairy industries. It's ideal for machines and equipment where cleanliness and sanitary considerations are paramount and where HACCP Quality Assurance Programs are followed. It opens easily for instant access to the entire machine or system for inspection and cleaning thrives in Clean-In-Place (CIP), Steam-In-Place (SIP) and manual washdown conditions

Supplier's Site

Technical Specifications

  Witte Company, Inc. (The)
Product Category Hand Clamps
Product Name Witte Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
1,980 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70036 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Reversible Beam Clamp With 1-1/4
Specs
Body Material Malleable Iron with Black Oxide Finish
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 250 to 500 lbs (113 to 227 kg)
View Details