Pentair, Inc. Datacommunication Cabinet PGLD1486CWS

Description
" 14 GAUGE STEEL BODY, 14/16 GAUGE STEEL DOOR/COVER, POLYCARBONATE WINDOW MATERIAL 800 MM W X 600 MM D X 1400 MM H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED CABINET, TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED KEYBOARD DOOR, SMOKE GRAY WINDOW COLOR UL 508, UL 508-A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION FLOOR MOUNTING SOLID FRONT WINDOW DOOR WITH 2 PUSHBUTTON LATCH AND KEYLOCKING SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" 14 GAUGE STEEL BODY, 14/16 GAUGE STEEL DOOR/COVER, POLYCARBONATE WINDOW MATERIAL 800 MM W X 600 MM D X 1400 MM H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED CABINET, TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED KEYBOARD DOOR, SMOKE GRAY WINDOW COLOR UL 508, UL 508-A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION FLOOR MOUNTING SOLID FRONT WINDOW DOOR WITH 2 PUSHBUTTON LATCH AND KEYLOCKING SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PGLD1486CWS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PGLD1486CWS
Datacommunication Cabinet PGLD1486CWS
" 14 GAUGE STEEL BODY, 14/16 GAUGE STEEL DOOR/COVER, POLYCARBONATE WINDOW MATERIAL 800 MM W X 600 MM D X 1400 MM H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED CABINET, TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED KEYBOARD DOOR, SMOKE GRAY WINDOW COLOR UL 508, UL 508-A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION FLOOR MOUNTING SOLID FRONT WINDOW DOOR WITH 2 PUSHBUTTON LATCH AND KEYLOCKING SWING HANDLE PROLINE[R] BRAND "

"

  • 14 GAUGE STEEL BODY, 14/16 GAUGE STEEL DOOR/COVER, POLYCARBONATE WINDOW MATERIAL
  • 800 MM W X 600 MM D X 1400 MM H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED CABINET, TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED KEYBOARD DOOR, SMOKE GRAY WINDOW COLOR
  • UL 508, UL 508-A, CUL, CSA C22.2 APPROVAL
  • COMPUTER SYSTEM APPLICATION
  • FLOOR MOUNTING
  • SOLID FRONT WINDOW DOOR WITH 2 PUSHBUTTON LATCH AND KEYLOCKING SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PGLD1486CWS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details