Takachi Electronics Enclosure Co., Ltd. Sloped Enclosure CF Series

Description
Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. Color : Black / Similar to Munsell N1 ・ Gray / Similar to Munsell N6 19 different sizes in 2 color types available
Request a Quote
Description
Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. Color : Black / Similar to Munsell N1 ・ Gray / Similar to Munsell N6 19 different sizes in 2 color types available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CF Series is a sloped enclosure with a 10° inclination for operational ease, featuring side plates made of ABS UL94V-0 and frames of extruded aluminum A6063S-T5. It supports either a slide or screwed panel as the front panel, with rubber feet attachable in any position. Available in black or gray/silver finishes, the series includes multiple sizes with dimensions ranging from 70 to 450 mm in width, 28.4 to 50 mm in height, and 110.5 to 280 mm in depth, with weights from 0.15 to 1.77 kg. All models use M3 or M4 countersunk screws for assembly and are designed for low-cost digital printed overlay customization.

Datasheet Summary
Powered by GS/AI

The CF Series is a sloped enclosure with a 10° inclination for operational ease, featuring side plates made of ABS UL94V-0 and frames of extruded aluminum A6063S-T5. It supports either a slide or screwed panel as the front panel, with rubber feet attachable in any position. Available in black or gray/silver finishes, the series includes multiple sizes with dimensions ranging from 70 to 450 mm in width, 28.4 to 50 mm in height, and 110.5 to 280 mm in depth, with weights from 0.15 to 1.77 kg. All models use M3 or M4 countersunk screws for assembly and are designed for low-cost digital printed overlay customization.

Suppliers

Company
Product
Description
Supplier Links
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Sloped Enclosure
CF Series
Sloped Enclosure CF Series
Simple designed box with 10° angle of inclination for operational ease. Side plate is made of plastic and frame is made of extruded aluminum. Both the slide or screwed panel side can be utilized as a front panel. Rubber feet can be attached in any position based on your design requirements. Color : Black / Similar to Munsell N1 ・ Gray / Similar to Munsell N6 19 different sizes in 2 color types available

Simple designed box with 10° angle of inclination for operational ease.
Side plate is made of plastic and frame is made of extruded aluminum.
Both the slide or screwed panel side can be utilized as a front panel.
Rubber feet can be attached in any position based on your design requirements.
Color : Black / Similar to Munsell N1 ・ Gray / Similar to Munsell N6
19 different sizes in 2 color types available

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number CF Series
Product Name Sloped Enclosure
Type Electronic and Instrument Enclosures; Operator Station; Consolet Enclosures
Shape Rectangular
Length 2.76 to 16.93 inch (70 to 430 mm)
Width 4.37 to 7.14 inch (111 to 181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7662 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
EMC Shielded Rugged Enclosure - AUGE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details
Open-Closing Control Box - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 5.91 to 23.62 inch (150 to 600 mm)
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0067 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 7.09 inch (180 mm)
Depth 4.92 inch (125 mm)
View Details