Power cable retention clamp designed to prevent dislodgement, with adjustable clamp diameter within specified ranges. The retention strap can be attached to ventilation holes or mounted via a Φ4.8 mm hole in plates 0.8 to 2.0 mm thick. Made of PA66 (UL94V-2) in black. Once removed, the adhesive cannot be reapplied.
Cable clamp for preventing power cables from being dislodged.
Clamp diameter can be adjusted within each compatible cable diameter range.
Retention strap can be attached onto the ventilation holes on the panel, or hole milling may be required.
When milling a hole for the retention strap, the appropriate hole diameter to mill is Φ4.8mm, and compatible plate thickness is 0.8 ~ 2.0mm.
Ensure the clamp is positioned on the cable where it will not cause internal wire breakage or damage.
Material : PA66 (UL94V-2)
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | SWPL series |
| Product Name | POWER CABLE RETENTION CLAMP |
| Material | PA66 (UL94V-2) |