Pentair, Inc. Pushbutton Enclosure E1PBGXM

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 2.97 INCH 2.97 WIDTH IN INCH 4.25 INCH 4.25 HEIGHT IN INCH 3.65 INCH 3.65 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967, JIC EMP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 2.97 INCH 2.97 WIDTH IN INCH 4.25 INCH 4.25 HEIGHT IN INCH 3.65 INCH 3.65 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967, JIC EMP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E1PBGXM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E1PBGXM
Pushbutton Enclosure E1PBGXM
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 2.97 INCH 2.97 WIDTH IN INCH 4.25 INCH 4.25 HEIGHT IN INCH 3.65 INCH 3.65 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967, JIC EMP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 2.97 INCH
  • 2.97 WIDTH IN INCH
  • 4.25 INCH
  • 4.25 HEIGHT IN INCH
  • 3.65 INCH
  • 3.65 DEPTH IN INCH
  • UL 508, CSA, JIC EGP-1-1967, JIC EMP-1-1967 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS
  • WITH GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E1PBGXM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4.25 inch (108 mm)
Width 2.97 inch (75.44 mm)
Depth 3.65 inch (92.71 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details