OKW Enclosures, Inc.
General Purpose Enclosures
A9043065
Description
OKW A9043065 Enclosure
Request a Quote
Email Supplier
Description
OKW A9043065 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1042493 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.44 inch (189 mm)
|
|
Width
|
4.33 inch (110 mm)
|
|
Depth
|
2.76 inch (70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
3.5 inch (88.9 mm)
Width
3.25 inch (82.55 mm)
View Details
6 suppliers