RS Components, Ltd. Cable Clips & Clamps 8178952

Description
RS PRO UC0.5 Cable Clip
Request a Quote
Description
RS PRO UC0.5 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 8178952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
8178952
Cable Clips & Clamps 8178952
RS PRO UC0.5 Cable Clip

RS PRO UC0.5 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 8178952
Product Name Cable Clips & Clamps
Type Cable clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 7884830 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Cable Clips & Clamps - 8178974 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 614019 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.787 inch (20 mm)
Material Nylon
View Details
P-Clips - 2269011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details