PHD Manufacturing, Inc. Pipe Hanger 512 0125CP

Description
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.12 LB CENTER LINE DISTANCE 1-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
Datasheet
Description
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.12 LB CENTER LINE DISTANCE 1-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Columbiana, OH, USA
Pipe Hanger
512 0125CP
Pipe Hanger 512 0125CP
2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.12 LB CENTER LINE DISTANCE 1-1/8 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512 MODEL
  • 2-PIECE, EXTENSION, SPLIT, ROD MOUNT TYPE
  • MALLEABLE IRON MATERIAL
  • COPPER FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1.25 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1-1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 31.75 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.12 LB
  • CENTER LINE DISTANCE 1-1/8 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 512 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 512 0125CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 450F0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details