700 Lbs Holding Capacity
FEATURES: Wide-jaw heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 3" jaw width in closed position. Made in USA.
MODELS AVAILABLE (STEEL):
| CL-454-PL | Swivel-Foot and Hex-Head Spindles | ||||
| CL-450-PL | Hex-Head Spindle | ||||
| CL-452-PL | Flat-Cushion Spindle |
ACCESSORIES: CL-454-PL supplied with 3/8-16 swivel-foot spindle CL-38314-SF and hex-head spindle CL-38314-SA. CL-450-PL supplied with 3/8-16 hex-head spindle CL-38314-SA. CL-452-PL supplied with 3/8-16 flat-cushion spindle CL-38314-FC.
MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Hand Clamps |
| Product Number | 450 Series |
| Product Name | Forged Toggle Pliers |
| Clamp Type | Toggle Clamp |
| Toggle Clamp Type | Pliers |
| Actuation | Manual |