6MB18CPNAM -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
6MB18CPNAM
Description
"
BOX/CONDUIT FASTENER TYPE
CADDY ARMOUR STEEL/SPRING STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH PLAIN MOUNTING HOLE SIZE
3/8 INCH (EMT), (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
WITH DECK ANGLE BRACKET
"
Description
"
BOX/CONDUIT FASTENER TYPE
CADDY ARMOUR STEEL/SPRING STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH PLAIN MOUNTING HOLE SIZE
3/8 INCH (EMT), (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
WITH DECK ANGLE BRACKET
"
Datasheet
Suppliers
"
BOX/CONDUIT FASTENER TYPE
CADDY ARMOUR STEEL/SPRING STEEL MATERIAL
25 STANDARD PACKAGE
1/4 INCH PLAIN MOUNTING HOLE SIZE
3/8 INCH (EMT), (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
CADDY[R] BRAND
WITH DECK ANGLE BRACKET
"
"
- BOX/CONDUIT FASTENER TYPE
- CADDY ARMOUR STEEL/SPRING STEEL MATERIAL
- 25 STANDARD PACKAGE
- 1/4 INCH PLAIN MOUNTING HOLE SIZE
- 3/8 INCH (EMT), (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
- CADDY[R] BRAND
- WITH DECK ANGLE BRACKET
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
6MB18CPNAM |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details