TE Connectivity
Cable Conduit
3679754004
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 30 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Primary Product Material : Crosslinked Fluoropolymer
Dimensions
- Product Length : 30 M [98 FT ]
Packaging Features
Usage Conditions
- Fluid Resistance Type : Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Jet Fuel
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
3679754004 |
|
Product Name
|
Cable Conduit |
|
Temperature Rating
|
-67 to 392 F (-55 to 200 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.8300 inch (21.08 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Size
0.9800 inch (24.89 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details
Size
0.9800 inch (24.89 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details