ILSCO Corporation Loadcenter Ground Bar Kit D167-12

Description
5-15/16 INCH COPPER CONDUCTOR MATERIAL 12 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet
Description
5-15/16 INCH COPPER CONDUCTOR MATERIAL 12 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - D167-12 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
D167-12
Loadcenter Ground Bar Kit D167-12
5-15/16 INCH COPPER CONDUCTOR MATERIAL 12 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
  • 5-15/16 INCH
  • COPPER CONDUCTOR MATERIAL
  • 12 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • TWO MOUNTING HOLE SIZE 13/64 INCH
  • WIDTH 11/32 INCH
  • D167 MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - D167-12 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
D167-12
ILSC Neutral Bars D167-12
Ground Bar, 12-Tap, 6-14AWG Taps,

Ground Bar, 12-Tap, 6-14AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number D167-12 D167-12
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 615880UPC - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 2030 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.24 inch (133 mm)
View Details