NSI Industries LLC Neutral/Ground Bar 1024B

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 4.196 INCH LENGTH IN INCH 4.196 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 24 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 4.196 INCH LENGTH IN INCH 4.196 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 24 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1024B - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1024B
Neutral/Ground Bar 1024B
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 4.196 INCH LENGTH IN INCH 4.196 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 24 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 4.196 INCH
  • LENGTH IN INCH 4.196
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 24
  • SIZE 2.25 INCH W X 2.25 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1024B
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 1024 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 4.2 inch (107 mm)
View Details
Loadcenter Ground Bar Kit - D167-10 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 5.12 inch (130 mm)
View Details
2 suppliers
Ground Rod - 814400 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 120 inch (3048 mm)
View Details