Producto Electric Corp. Conduit To Rod Clamp 12C

Description
BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 12C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
12C
Conduit To Rod Clamp 12C
BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 2.22 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • 0.6 TO 1.75 INCH ROD SIZE
  • 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 12C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Pipe Hanger - 180 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Channel Conduit/Cable Clamp - P2070-84 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.50 inch (215.90 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details