Simer Pumps Laundry Pump System 2925B

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Laundry Pump System
2925B
Laundry Pump System 2925B

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2925B
Product Name Laundry Pump System
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump; Utility Pump; Wastewater Treatment Pump; Pump Lift Station
HP 0.30 HP
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details