Atkore International Pipe Strap P2558-15 GR

Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-7/8 INCH STRAP LENGTH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 39 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-7/8 INCH STRAP LENGTH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 39 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Strap - P2558-15 GR - Atkore International
Harvey, IL, USA
Pipe Strap
P2558-15 GR
Pipe Strap P2558-15 GR
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-7/8 INCH STRAP LENGTH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL HOT ROLLED PRESSED PROCESS 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 39 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • ONE PIECE, TWO HOLE TYPE
  • PERMA-GREEN[R] II FINISH
  • 3-7/8 INCH STRAP LENGTH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • HOT ROLLED PRESSED PROCESS
  • 9/32 INCH MOUNTING HOLE SIZE
  • 1/8 INCH STRAP THICKNESS
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
  • UNISTRUT[R] BRAND
  • WEIGHT 39 LB PER 100 PIECES
  • EXCLUSIONS HARDWARE
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-15 GR
Product Name Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 7S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details
Pipe Hanger - J1225 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Spring Hanger Type 21 - 21 72 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details