ILSCO Corporation Conduit To Rod Clamp GPL3908BU

Description
BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL 12 3/4 INCH W X 12 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 10 INCH IPS SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 1 GPL-BU MODEL
Datasheet
Description
BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL 12 3/4 INCH W X 12 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 10 INCH IPS SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 1 GPL-BU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3908BU - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL3908BU
Conduit To Rod Clamp GPL3908BU
BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL 12 3/4 INCH W X 12 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 10 INCH IPS SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING CONSTRUCTIONAL FEATURE CORROSION RESISTANT PACKAGING QUANTITY 1 GPL-BU MODEL
  • BRONZE BODY, SILICONE BRONZE HARDWARE MATERIAL
  • 12 3/4 INCH W X 12 INCH H SIZE
  • COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 TO 4/0 AWG CONDUCTOR SIZE
  • 10 INCH IPS SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PACKAGING QUANTITY 1
  • GPL-BU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL3908BU
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit To Rod Clamp - GPL-20 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details
Angulating Constant Support Type 16 - 16 12 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Carrier - 67754 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 3.00 inch (76.20 mm)
View Details