Atkore International Channel Conduit/Cable Clamp 028N032 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.2 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 37 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.2 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 37 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 028N032 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
028N032 EG
Channel Conduit/Cable Clamp 028N032 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 2.2 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 37 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2.2 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1 3/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, STANDARD BOLT
  • WEIGHT 37 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 028N032 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - H0WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details