Minerallac Company Conduit Hanger 8S

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 8S - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
8S
Conduit Hanger 8S
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #8 TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 8S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Constant Hanger Type 11 - 11 D2 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - HIC50 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details