Plasti-Bond/Perma-Cote/Korkap Conduit Hanger PMH2WBS

Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Hanger
PMH2WBS
Conduit Hanger PMH2WBS
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
  • CONDUIT HANGER WITH BOLT TYPE
  • FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED FINISH
  • ETL, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • RIGID CONDUIT TYPE
  • INCLUDES STAINLESS STEEL BOLT HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Pipe Hangers and Conduit Hangers
Product Number PMH2WBS
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 442 0350CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Conduit Hanger - PB6H3B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.25 inch (31.75 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details