TSOA threaded self-clinching standoffs are designed for permanent mounting in thin sheets as thin as 0.025 in (0.63 mm), featuring a ground barrel end for flush appearance and improved electrical grounding. They install into steel or aluminum sheets with a Rockwell B hardness of 50 or less, and are made from hardened stainless steel. The TSOA series has a minimum hole size of 0.040 in, a minimum distance to edge of 0.27 in, and a head diameter of 0.312 in. The 625 length code corresponds to 0.625 in (15.88 mm), supported for both inch and metric thread variants. The part is compatible with .164-32 UNC threads and is available without nickel plating unless specified with an NC suffix.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-440-625 | TSOA-440-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |