Blind-threaded self-clinching standoffs designed for permanent installation into metal sheets as thin as 0.63 mm, with a flush, closed-end profile on the outer surface. The BSOA series is constructed from hardened stainless steel and is recommended for use in aluminum sheets with a Rockwell B hardness of 50 or less. These standoffs feature a .164-32 thread and a length of 0.687 in (17.45 mm). The minimum hole size is 0.040 in with a minimum distance to edge of 0.31 in, and mounting requires a properly sized hole for clinching. The part is non-magnetic and provides a closed-end barrel for flush mounting applications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-22 | BSOA-632-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |