Blind-threaded self-clinching standoffs designed for permanent installation into metal sheets as thin as 0.63 mm, providing flush, closed-end mounting without access to the rear side. The BSO series features a threaded bore for mating fasteners and is recommended for steel or aluminum sheets with a Rockwell B hardness of 70 or less. The part BSO-632-14ZI corresponds to the BSO-632 type with a 14-length code, indicating a 7/16 inch (0.437 in) length, and installs into a minimum hole size of 0.040 inch with a minimum edge distance of 0.27 inch. All BSO variants are made from hardened steel and support clinching into materials meeting specified hardness limits.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-14ZI | BSO-632-14ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |