TSO4™ self-clinching standoffs are designed for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. This series features internal threads compliant with ASME B1.1, 2B and ASME B1.13M, 6H, and is made from heat-treated 400 series stainless steel with a passivated finish per ASTM A380. The TSO4-M3 variant has an M3 thread and is available in lengths up to 19.00 mm, with installation requiring a properly sized hole and a specific anvil for sheets below 0.81 mm. Standard performance data includes a pushout force of 30.3 kN and torque-out resistance of 2.5 N·m for the .212 in. (5.39 mm) length variant. The standoff is intended for use in materials with hardness HRB 88 or HB 183 or less.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-M3-800 | TSO4-M3-800 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |