BSO4™ blind threaded standoffs provide internally threaded fasteners for stacking or spacing applications in stainless steel sheets as thin as 0.64mm, with installation requiring a squeeze in properly sized holes to achieve permanent mounting. These standoffs maintain a flush and smooth reverse side after installation and offer corrosion resistance similar to 300 series stainless steel. The series is designed for use in stainless steel sheets with hardness HRB 90 / HB 192 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSO4-3-5M3-14 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |