Blind-threaded self-clinching standoffs provide flush, closed-end mounting for panel assemblies. The BSOA series installs into steel or aluminum sheets with a Rockwell B hardness of 50 or less and features a .125 inch minimum hole size, .165 inch counterbore bore diameter, and minimum distance to edge of .187 inch. The part is made from hardened stainless steel and is designed for applications requiring a closed-end barrel. Lengths are available in 32nd-inch increments, with 26 indicating a length of .812 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-440-26 | BSOA-440-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |