Blind-threaded self-clinching standoffs designed for mounting into metal sheets with a flush, closed-end appearance on the head side after installation. These standoffs install permanently into holes as thin as 0.63 mm and are recommended for steel or aluminum sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. The BSO series features a threaded barrel and non-magnetic hardened stainless steel construction. The part number BSO-632-12ZI corresponds to a .138-32 thread size with a length code of 12, equating to 0.375 inches, and a minimum hole size of 0.050 inches with a minimum distance to edge of 0.312 inches. All BSO variants feature a closed-end barrel for flush mounting and are suitable for applications requiring no through-hole access.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-12ZI | BSO-632-12ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |