TSO-series self-clinching threaded standoffs are designed for installation in sheets as thin as 0.025 in. (0.63 mm) and provide permanent internal threads for panel mounting. The TSO-632 variant features a .164-32 thread, a 0.040 in. minimum hole size, and a 0.281 in. length, suitable for use in steel or aluminum sheets with a Rockwell B hardness of 80 or below. The standoff's barrel is engineered for optimal clinching into thin materials, with mounting distance details specified for proper edge clearance. All TSO-series units are made from hardened steel and require a .280 in. counterbore for flush installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-632-687ZI | TSO-632-687ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |