BSO4™ blind threaded standoffs are self-clinching, internally threaded fasteners designed for installation into stainless steel sheets as thin as 0.040" with a minimum hole size of 0.281" and a minimum distance to edge of 0.31". They feature a closed-end head flush with one surface and are suitable for stacking or spacing applications. The series accommodates thread sizes including #10-32, with available lengths ranging from 0.312" to 1.062". The standoff's clinching profile and material are hardened stainless steel, providing corrosion resistance similar to 300 series stainless steel. Installation requires a press-fit into properly sized holes in panels with a hardness of HRB 88 / HB 183 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-032-28 | BSO4-032-28 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |