Blind-threaded self-clinching standoffs designed for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with a flush closed-end barrel. The BSOA series features a ground end for improved grounding/earthing capability and is recommended for aluminum sheets with a Rockwell B hardness of 50 or less. Part number BSOA-632-16 corresponds to a .164-32 thread size and a length of 0.500 inches, with a minimum hole size of 0.164 inches and a minimum distance to edge of 0.31 inches. These standoffs are constructed from hardened stainless steel and are designed for use in aluminum sheets only.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-16 | BSOA-632-16 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |