SOS-632-8 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less, or Brinell hardness of 125 or less. It features a 0.164-inch nominal thread size with a 32-thread-per-inch pitch and a length of 0.250 inches. The part installs into a minimum hole size of 0.040 inches with a minimum distance to edge of 0.27 inches. The standoff is made from hardened stainless steel and has a knurled head for close-to-edge clinching. It is part of the SO family of self-clinching standoffs that mount permanently into metal sheets as thin as 0.025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-632-8 | SOS-632-8 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |