PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-832-28ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into metal sheets with flush, closed-end installation. The BSO series installs into sheet metal up to 0.062 inches thick, with a minimum hole size of 0.050 inches and a minimum distance from hole center to sheet edge of 0.31 inches. Thread size is #8-32, and the nominal length is 0.875 inches. The fastener is made from hardened steel and is suitable for use in steel or aluminum sheets with Rockwell B hardness of 80 or less.

Datasheet Summary
Powered by GS/AI

Blind-threaded self-clinching standoffs designed for mounting into metal sheets with flush, closed-end installation. The BSO series installs into sheet metal up to 0.062 inches thick, with a minimum hole size of 0.050 inches and a minimum distance from hole center to sheet edge of 0.31 inches. Thread size is #8-32, and the nominal length is 0.875 inches. The fastener is made from hardened steel and is suitable for use in steel or aluminum sheets with Rockwell B hardness of 80 or less.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-28ZI - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSO-832-28ZI
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSO-832-28ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Steel Standoffs - BSO-832-28ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
BSO-832-28ZI
Steel Standoffs BSO-832-28ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSO-832-28ZI BSO-832-28ZI
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Aluminum Standoffs - BSOA-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers