Blind-threaded self-clinching standoffs designed for permanent installation in metal sheets, providing flush, closed-end mounting. The BSO series installs into steel or aluminum sheets with a Rockwell B hardness of 80 or less and a Brinell hardness of 150 or less. This part has a 0.050 inch (1.27 mm) thread size, a nominal length of 0.375 inch (9.53 mm), and a hole diameter of 0.050 inch. Minimum edge distance is 0.312 inch. Thread code 8632 indicates increased wall thickness for improved bearing and reduced risk of panel damage.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-12ZI | BSO-8632-12ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |