The SOS-440-24 is a through-hole threaded self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell "B" hardness of 70 or less. It has a /.040-in. minimum hole size, a 0.125-in. nominal thread length, and a 0.23-in. minimum distance from the hole center to the sheet edge. The standoff features a knurled head for improved grip and is made from hardened stainless steel, offering corrosion resistance. Its thread size is /.112-40 (4-40), and it accepts a mating screw with a maximum length of 0.750 in. All dimensions are consistent with the SO/SOS/SOA series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-440-24 | SOS-440-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |