PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-440-14

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSOA-440-14 is a blind-threaded, self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell 'B' hardness of 50 or less. It features a closed-end barrel for flush mounting and is made from hardened stainless steel with an optional nickel plating for corrosion resistance. The part has a #4-40 thread, a 0.125 in nominal length, a minimum hole size of 0.040 in, a bore diameter of 0.166 in, and a minimum distance to edge of 0.187 in. It is part of the BSOA series, which is engineered for applications requiring a flush, closed-end mounting without access to the back side of the sheet.

Datasheet Summary
Powered by GS/AI

BSOA-440-14 is a blind-threaded, self-clinching standoff designed for installation into steel or aluminum sheets with a Rockwell 'B' hardness of 50 or less. It features a closed-end barrel for flush mounting and is made from hardened stainless steel with an optional nickel plating for corrosion resistance. The part has a #4-40 thread, a 0.125 in nominal length, a minimum hole size of 0.040 in, a bore diameter of 0.166 in, and a minimum distance to edge of 0.187 in. It is part of the BSOA series, which is engineered for applications requiring a flush, closed-end mounting without access to the back side of the sheet.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-14 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOA-440-14
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-440-14
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Aluminum Standoffs - BSOA-440-14 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
BSOA-440-14
Aluminum Standoffs BSOA-440-14
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOA-440-14 BSOA-440-14
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Aluminum Standoffs - BSOA-024-10 - bisco industries
Specs
Type & Shape Standoff
View Details